multicomp PRO Connector To Connector Multicomp Pro MC000795

Description
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes
Datasheet
Description
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector To Connector Multicomp Pro - 39Y5811 - Newark, An Avnet Company
Chicago, IL, United States
Connector To Connector Multicomp Pro
39Y5811
Connector To Connector Multicomp Pro 39Y5811
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes

Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5811
Product Name Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-D12G4-ES-5-S-R3G4-ET - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications IEC; EN 61076-2-101 IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
3 suppliers
Connecting cable - 706-100/550-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details