multicomp PRO Cable Assy, Sma Rp Plug-Blkhd Jack/100Mm; Connector To Connector Multicomp Pro MC000792

Description
CABLE ASSY, SMA RP PLUG-BLKHD JACK/100MM; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA RP PLUG-BLKHD JACK/100MM; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Rp Plug-Blkhd Jack/100Mm; Connector To Connector Multicomp Pro - 39Y5808 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Rp Plug-Blkhd Jack/100Mm; Connector To Connector Multicomp Pro
39Y5808
Cable Assy, Sma Rp Plug-Blkhd Jack/100Mm; Connector To Connector Multicomp Pro 39Y5808
CABLE ASSY, SMA RP PLUG-BLKHD JACK/100MM; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA RP PLUG-BLKHD JACK/100MM; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5808
Product Name Cable Assy, Sma Rp Plug-Blkhd Jack/100Mm; Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 116063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding U/utp
View Details