multicomp PRO Cable Assy, Sma Rp Plug-Blkhd Jack/200Mm; Connector To Connector Multicomp Pro MC000791

Description
CABLE ASSY, SMA RP PLUG-BLKHD JACK/200MM; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA RP PLUG-BLKHD JACK/200MM; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Rp Plug-Blkhd Jack/200Mm; Connector To Connector Multicomp Pro - 39Y5807 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Rp Plug-Blkhd Jack/200Mm; Connector To Connector Multicomp Pro
39Y5807
Cable Assy, Sma Rp Plug-Blkhd Jack/200Mm; Connector To Connector Multicomp Pro 39Y5807
CABLE ASSY, SMA RP PLUG-BLKHD JACK/200MM; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA RP PLUG-BLKHD JACK/200MM; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5807
Product Name Cable Assy, Sma Rp Plug-Blkhd Jack/200Mm; Connector To Connector Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details