multicomp PRO Connector To Connector Multicomp Pro MC000787

Description
Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes
Datasheet
Description
Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector To Connector Multicomp Pro - 39Y5803 - Newark, An Avnet Company
Chicago, IL, United States
Connector To Connector Multicomp Pro
39Y5803
Connector To Connector Multicomp Pro 39Y5803
Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes

Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5803
Product Name Connector To Connector Multicomp Pro
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details