multicomp PRO Cable Assy, Sma Plug-Blkhd Jack, 100Mm; Connector To Connector Multicomp Pro MC000783

Description
CABLE ASSY, SMA PLUG-BLKHD JACK, 100MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA PLUG-BLKHD JACK, 100MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Plug-Blkhd Jack, 100Mm; Connector To Connector Multicomp Pro - 39Y5799 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-Blkhd Jack, 100Mm; Connector To Connector Multicomp Pro
39Y5799
Cable Assy, Sma Plug-Blkhd Jack, 100Mm; Connector To Connector Multicomp Pro 39Y5799
CABLE ASSY, SMA PLUG-BLKHD JACK, 100MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-BLKHD JACK, 100MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y5799
Product Name Cable Assy, Sma Plug-Blkhd Jack, 100Mm; Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 1684508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details