multicomp PRO Terminal Block, Wire To Brd, 1Pos, 18Awg; Pitch Spacing Multicomp Pro MC000779

Description
TERMINAL BLOCK, WIRE TO BRD, 1POS, 18AWG; Pitch Spacing:4mm; No. of Positions:1Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:9A; Rated Voltage:600V; Block RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 1POS, 18AWG; Pitch Spacing:4mm; No. of Positions:1Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:9A; Rated Voltage:600V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 1Pos, 18Awg; Pitch Spacing Multicomp Pro - 87X9015 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 1Pos, 18Awg; Pitch Spacing Multicomp Pro
87X9015
Terminal Block, Wire To Brd, 1Pos, 18Awg; Pitch Spacing Multicomp Pro 87X9015
TERMINAL BLOCK, WIRE TO BRD, 1POS, 18AWG; Pitch Spacing:4mm; No. of Positions:1Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:9A; Rated Voltage:600V; Block RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 1POS, 18AWG; Pitch Spacing:4mm; No. of Positions:1Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:9A; Rated Voltage:600V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87X9015
Product Name Terminal Block, Wire To Brd, 1Pos, 18Awg; Pitch Spacing Multicomp Pro
North American 24 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 6
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2872.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details