multicomp PRO Cable Assy, Hdmi A Plug-Plug, 1M; Connector Type A Multicomp MC000778

Description
CABLE ASSY, HDMI A PLUG-PLUG, 1M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI A PLUG-PLUG, 1M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi A Plug-Plug, 1M; Connector Type A Multicomp - 61X9714 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-Plug, 1M; Connector Type A Multicomp
61X9714
Cable Assy, Hdmi A Plug-Plug, 1M; Connector Type A Multicomp 61X9714
CABLE ASSY, HDMI A PLUG-PLUG, 1M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI A PLUG-PLUG, 1M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61X9714
Product Name Cable Assy, Hdmi A Plug-Plug, 1M; Connector Type A Multicomp
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
HDMI Cables - 2668479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details