multicomp PRO Cable Assy, Sata Plug R/a Plug, 0.25M; Connector Type A Multicomp MC000777

Description
CABLE ASSY, SATA PLUG - R/A PLUG, 0.25M; Connector Type A:SATA Straight 8 Position Plug; Connector Type B:SATA Right Angle 8 Position Plug; Cable Length - Imperial:9.84"; Cable Length - Metric:0.25m; Jacket Colour:-; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SATA PLUG - R/A PLUG, 0.25M; Connector Type A:SATA Straight 8 Position Plug; Connector Type B:SATA Right Angle 8 Position Plug; Cable Length - Imperial:9.84"; Cable Length - Metric:0.25m; Jacket Colour:-; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sata Plug R/a Plug, 0.25M; Connector Type A Multicomp - 27X9311 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sata Plug R/a Plug, 0.25M; Connector Type A Multicomp
27X9311
Cable Assy, Sata Plug R/a Plug, 0.25M; Connector Type A Multicomp 27X9311
CABLE ASSY, SATA PLUG - R/A PLUG, 0.25M; Connector Type A:SATA Straight 8 Position Plug; Connector Type B:SATA Right Angle 8 Position Plug; Cable Length - Imperial:9.84"; Cable Length - Metric:0.25m; Jacket Colour:-; Product Range:-;RoHS Compliant: Yes

CABLE ASSY, SATA PLUG - R/A PLUG, 0.25M; Connector Type A:SATA Straight 8 Position Plug; Connector Type B:SATA Right Angle 8 Position Plug; Cable Length - Imperial:9.84"; Cable Length - Metric:0.25m; Jacket Colour:-; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X9311
Product Name Cable Assy, Sata Plug R/a Plug, 0.25M; Connector Type A Multicomp
Product Type ATA / SATA
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details