The Female Disconnect, 2.8mm, 26-22AWG, Yellow from the Multicomp Pro range is designed for reliable electrical connections. It accommodates wire sizes from 26 AWG to 22 AWG and has a maximum electrical rating of 75°C and 300V. The terminal is made of brass with a tin-plated surface treatment, ensuring good conductivity. It features a double crimp design with a copper sleeve on the barrel for enhanced durability. The insulation is made of yellow vinyl, providing both protection and identification. The NEMA tab size is 0.02" x 0.11" (0.5mm x 2.8mm), making it compatible with standard connectors. This product is RoHS compliant, ensuring it meets environmental standards.
FEMALE DISCONNECT, 2.8MM, 26-22AWG, YLW; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 53X3346 |
| Product Name | Female Disconnect, 2.8Mm, 26-22Awg, Ylw; Product Range Multicomp Pro |
| Contact Size (AWG) | 26 AWG |