multicomp PRO Terminal, Compression Lug, #10, 10Awg; Product Range Multicomp Pro MC000772

Description
TERMINAL, COMPRESSION LUG, #10, 10AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, #10, 10AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, #10, 10Awg; Product Range Multicomp Pro - 53X3342 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, #10, 10Awg; Product Range Multicomp Pro
53X3342
Terminal, Compression Lug, #10, 10Awg; Product Range Multicomp Pro 53X3342
TERMINAL, COMPRESSION LUG, #10, 10AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, #10, 10AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3342
Product Name Terminal, Compression Lug, #10, 10Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Bootlace Ferrules - 1787351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details