multicomp PRO Terminal, Compression Lug, M10, 1/0Awg; Product Range Multicomp Pro MC000771

Description
TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M10, 1/0Awg; Product Range Multicomp Pro - 53X3341 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 1/0Awg; Product Range Multicomp Pro
53X3341
Terminal, Compression Lug, M10, 1/0Awg; Product Range Multicomp Pro 53X3341
TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3341
Product Name Terminal, Compression Lug, M10, 1/0Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details