multicomp PRO Terminal, Compression Lug, M6, 8Awg; Product Range Multicomp Pro MC000761

Description
TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M6, 8Awg; Product Range Multicomp Pro - 53X3331 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 8Awg; Product Range Multicomp Pro
53X3331
Terminal, Compression Lug, M6, 8Awg; Product Range Multicomp Pro 53X3331
TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3331
Product Name Terminal, Compression Lug, M6, 8Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data