multicomp PRO Terminal, Compression Lug, M12, 0Awg; Product Range Multicomp Pro MC000760

Description
TERMINAL, COMPRESSION LUG, M12, 0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M12, 0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M12, 0Awg; Product Range Multicomp Pro - 53X3330 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 0Awg; Product Range Multicomp Pro
53X3330
Terminal, Compression Lug, M12, 0Awg; Product Range Multicomp Pro 53X3330
TERMINAL, COMPRESSION LUG, M12, 0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 0AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3330
Product Name Terminal, Compression Lug, M12, 0Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details