multicomp PRO Terminal, Compression Lug, M8, 2Awg; Product Range Multicomp Pro MC000756

Description
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M8, 2Awg; Product Range Multicomp Pro - 53X3326 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 2Awg; Product Range Multicomp Pro
53X3326
Terminal, Compression Lug, M8, 2Awg; Product Range Multicomp Pro 53X3326
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3326
Product Name Terminal, Compression Lug, M8, 2Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data