multicomp PRO Terminal, Compression Lug, M10, 4Awg; Product Range Multicomp Pro MC000755

Description
TERMINAL, COMPRESSION LUG, M10, 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated
Datasheet
Description
TERMINAL, COMPRESSION LUG, M10, 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M10, 4Awg; Product Range Multicomp Pro - 53X3325 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 4Awg; Product Range Multicomp Pro
53X3325
Terminal, Compression Lug, M10, 4Awg; Product Range Multicomp Pro 53X3325
TERMINAL, COMPRESSION LUG, M10, 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated

TERMINAL, COMPRESSION LUG, M10, 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3325
Product Name Terminal, Compression Lug, M10, 4Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Crocodile Clips - 1559569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details