multicomp PRO Terminal, Compression Lug, M8, 4Awg; Product Range Multicomp Pro MC000754

Description
TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M8, 4Awg; Product Range Multicomp Pro - 53X3324 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 4Awg; Product Range Multicomp Pro
53X3324
Terminal, Compression Lug, M8, 4Awg; Product Range Multicomp Pro 53X3324
TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3324
Product Name Terminal, Compression Lug, M8, 4Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminal Posts - 1796901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details