multicomp PRO Terminal, Compression Lug, M10, 6Awg; Product Range Multicomp Pro MC000752

Description
TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M10, 6Awg; Product Range Multicomp Pro - 53X3322 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 6Awg; Product Range Multicomp Pro
53X3322
Terminal, Compression Lug, M10, 6Awg; Product Range Multicomp Pro 53X3322
TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3322
Product Name Terminal, Compression Lug, M10, 6Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Terminal Posts - 1796903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details