multicomp PRO Terminal, Compression Lug, M6, 6Awg; Product Range Multicomp Pro MC000750

Description
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M6, 6Awg; Product Range Multicomp Pro - 53X3320 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Multicomp Pro
53X3320
Terminal, Compression Lug, M6, 6Awg; Product Range Multicomp Pro 53X3320
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3320
Product Name Terminal, Compression Lug, M6, 6Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Bootlace Ferrules - 1787291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details