multicomp PRO Terminal, Compression Lug, M10, 8Awg; Product Range Multicomp Pro MC000749

Description
TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M10, 8Awg; Product Range Multicomp Pro - 53X3319 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 8Awg; Product Range Multicomp Pro
53X3319
Terminal, Compression Lug, M10, 8Awg; Product Range Multicomp Pro 53X3319
TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3319
Product Name Terminal, Compression Lug, M10, 8Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data