multicomp PRO Terminal, Compression Lug, M5, 8Awg; Product Range Multicomp Pro MC000746

Description
TERMINAL, COMPRESSION LUG, M5, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes
Description
TERMINAL, COMPRESSION LUG, M5, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Compression Lug, M5, 8AWG from the Multicomp Pro range is a non-insulated, flared copper tubular lug designed for crimp termination. It accommodates wire sizes up to 8 AWG (10 mm¬=) and is suitable for applications requiring a maximum electric current of 70 amps. The terminal features a metric stud size of M5 and an imperial equivalent of #10. It is RoHS compliant, ensuring it meets environmental regulations. This product is packaged in quantities of 500, making it suitable for both large-scale and smaller projects.

Datasheet Summary
Powered by GS/AI

The Terminal, Compression Lug, M5, 8AWG from the Multicomp Pro range is a non-insulated, flared copper tubular lug designed for crimp termination. It accommodates wire sizes up to 8 AWG (10 mm¬=) and is suitable for applications requiring a maximum electric current of 70 amps. The terminal features a metric stud size of M5 and an imperial equivalent of #10. It is RoHS compliant, ensuring it meets environmental regulations. This product is packaged in quantities of 500, making it suitable for both large-scale and smaller projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M5, 8Awg; Product Range Multicomp Pro - 53X3316 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 8Awg; Product Range Multicomp Pro
53X3316
Terminal, Compression Lug, M5, 8Awg; Product Range Multicomp Pro 53X3316
TERMINAL, COMPRESSION LUG, M5, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 8AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 53X3316
Product Name Terminal, Compression Lug, M5, 8Awg; Product Range Multicomp Pro
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details