multicomp PRO Banana Plug, 4Mm, Connector, Red; Gender Multicomp MC00066

Description
BANANA PLUG, 4MM, CONNECTOR, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:-; Contact Termination Type:Screw;
Description
BANANA PLUG, 4MM, CONNECTOR, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:-; Contact Termination Type:Screw;

Suppliers

Company
Product
Description
Supplier Links
Banana Plug, 4Mm, Connector, Red; Gender Multicomp - 14J3726 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, Connector, Red; Gender Multicomp
14J3726
Banana Plug, 4Mm, Connector, Red; Gender Multicomp 14J3726
BANANA PLUG, 4MM, CONNECTOR, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:-; Contact Termination Type:Screw;

BANANA PLUG, 4MM, CONNECTOR, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:-; Contact Termination Type:Screw;

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14J3726
Product Name Banana Plug, 4Mm, Connector, Red; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details