ADAPTER, COAXIAL, BNC JACK-TNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 62W0432 |
| Product Name | Adapter, Coaxial, Bnc Jack-Tnc Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | BNC; TNC |