multicomp PRO Connector, Sma Jack, Straight, 50 Ohm; Connector Type Multicomp Pro MC000244

Description
CONNECTOR, SMA JACK, STRAIGHT, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SMA JACK, STRAIGHT, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sma Jack, Straight, 50 Ohm; Connector Type Multicomp Pro - 62W0440 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma Jack, Straight, 50 Ohm; Connector Type Multicomp Pro
62W0440
Connector, Sma Jack, Straight, 50 Ohm; Connector Type Multicomp Pro 62W0440
CONNECTOR, SMA JACK, STRAIGHT, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, SMA JACK, STRAIGHT, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 62W0440
Product Name Connector, Sma Jack, Straight, 50 Ohm; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-24-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 50.000 GHz
View Details