multicomp PRO Connector, Sma Jack, Bulkhead, 50 Ohm, Solder; Connector Type Multicomp Pro MC000243

Description
CONNECTOR, SMA JACK, BULKHEAD, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SMA JACK, BULKHEAD, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sma Jack, Bulkhead, 50 Ohm, Solder; Connector Type Multicomp Pro - 61W9542 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma Jack, Bulkhead, 50 Ohm, Solder; Connector Type Multicomp Pro
61W9542
Connector, Sma Jack, Bulkhead, 50 Ohm, Solder; Connector Type Multicomp Pro 61W9542
CONNECTOR, SMA JACK, BULKHEAD, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SMA JACK, BULKHEAD, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 61W9542
Product Name Connector, Sma Jack, Bulkhead, 50 Ohm, Solder; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - NAA6L - kTB Solutions
Specs
Frequency 0.000 to 3.000 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details