CONNECTOR, SMA JACK, BULKHEAD, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 61W9541 |
| Product Name | Connector, Sma Jack, Bulkhead, 50 Ohm, Solder; Connector Type Multicomp Pro |
| Connector Type | SMA |