multicomp PRO Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Multicomp Pro MC000217

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Multicomp Pro - 64T3575 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Multicomp Pro
64T3575
Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Multicomp Pro 64T3575
TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions ; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 14AWG; Pitch Spacing:7.62mm; No. of Positions:3Positions; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3575
Product Name Terminal Block, Pluggable, 3Pos, 14Awg; Pitch Spacing Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Ground terminal block - 2000-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers