multicomp PRO Terminal Block, R/a Header, 3Pos, 5.08Mm; Gender Multicomp Pro MC000209

Description
TERMINAL BLOCK, R/A HEADER, 3POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 3POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 3Pos, 5.08Mm; Gender Multicomp Pro - 64T3567 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 3Pos, 5.08Mm; Gender Multicomp Pro
64T3567
Terminal Block, R/a Header, 3Pos, 5.08Mm; Gender Multicomp Pro 64T3567
TERMINAL BLOCK, R/A HEADER, 3POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 3POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64T3567
Product Name Terminal Block, R/a Header, 3Pos, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
For .032 -.046
Specs
Product Type PCB Pins
Contact Plating Tin/Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 103310-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details