multicomp PRO Terminal Block, Header, 10Pos, 5.08Mm; Gender Multicomp Pro MC000206

Description
TERMINAL BLOCK, HEADER, 10POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, 5.08Mm; Gender Multicomp Pro - 64T3564 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, 5.08Mm; Gender Multicomp Pro
64T3564
Terminal Block, Header, 10Pos, 5.08Mm; Gender Multicomp Pro 64T3564
TERMINAL BLOCK, HEADER, 10POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:16A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64T3564
Product Name Terminal Block, Header, 10Pos, 5.08Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details