The Terminal Block Header, part number 64T3563, is designed for through-hole vertical mounting with a pitch of 5.08 mm. It supports a rated current of 16 A and a voltage of 300 V AC, making it suitable for various electrical applications. The header is constructed from polyamide 66 for the insulating body and features tin-plated brass solder pins. It has a minimum insulation withstand voltage of 2,000 V AC and an insulation resistance greater than 2,000 MΩ at 500 V DC. The operating temperature range is from -40°C to +105°C. This product is RoHS compliant, ensuring it meets environmental standards.
Terminal Block Header, 8, 300 V, 16 A, 5.08 mm, Through Hole Vertical, Header RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 64T3563 |
| Product Name | Terminal Block Header, 8, 300 V, 16 A, 5.08 Mm, Through Hole Vertical, Header Rohs Compliant Multicomp Pro |