multicomp PRO Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Multicomp Pro MC000192

Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Multicomp Pro - 64T3550 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Multicomp Pro
64T3550
Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Multicomp Pro 64T3550
TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3550
Product Name Terminal Block, Pluggable, 2Pos, 14Awg; Pitch Spacing Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.253 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Triple-deck terminal block - Through terminal block - 2002-3201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers