multicomp PRO Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Multicomp Pro MC000189

Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Multicomp Pro - 64T3547 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Multicomp Pro
64T3547
Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Multicomp Pro 64T3547
TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3547
Product Name Terminal Block, Pluggable, 8Pos, 14Awg; Pitch Spacing Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers