The Terminal Block, Pluggable, 4Pos, 12Awg from Multicomp Pro features a pitch spacing of 5.08mm and is designed to accommodate wire sizes ranging from 12 AWG to 24 AWG. It has a rated current of 16 Amperes and a maximum voltage rating of 300V AC. The product is constructed with a polyamide 66 insulating body, phosphor bronze contacts that are tin plated, and brass cage clamps with nickel plating. It operates effectively within a temperature range of -40°C to +105°C and has a minimum insulation withstand voltage of 2,000V AC, along with an insulation resistance greater than 2,000 MΩ at 500V DC. The recommended wire strip length is between 4mm to 5mm, and the screw torque specification is 7 lb-inch. This terminal block is suitable for applications requiring reliable electrical connections in various environments.
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; Product Range:-; SVHC:NoRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 64T3536 |
| Product Name | Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Multicomp Pro |
| Voltage Rating | 300 volts |