The Pluggable Terminal Block, part number 64T3497, features a 5 mm pitch and is rated for 16 Amperes at 300 Volts AC. It has a minimum insulation withstand voltage of 2,000 Volts AC and an insulation resistance greater than 2,000 MΩ at 500 Volts DC. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The wire strip length required is between 4 mm to 5 mm, accommodating wire sizes from 12 AWG to 24 AWG. The terminal block is constructed with a polyamide 66 insulating body and includes tin-plated phosphor bronze contacts. It is compliant with RoHS regulations. The recommended screw torque for installation is 7 lb-inch.
Pluggable Terminal Block, 5, 300 V, 16 A, 5 mm, 24 AWG, 12 AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 64T3497 |
| Product Name | Pluggable Terminal Block, 5, 300 V, 16 A, 5 Mm, 24 Awg, 12 Awg Rohs Compliant Multicomp Pro |