multicomp PRO Terminal Block, Header, 2Pos, 3.81Mm; Gender Multicomp Pro MC000120

Description
TERMINAL BLOCK, HEADER, 2POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, 3.81Mm; Gender Multicomp Pro - 64T3478 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, 3.81Mm; Gender Multicomp Pro
64T3478
Terminal Block, Header, 2Pos, 3.81Mm; Gender Multicomp Pro 64T3478
TERMINAL BLOCK, HEADER, 2POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, 3.81MM; Gender:Header; Pitch Spacing:3.81mm; No. of Positions:2Positions; Rated Current:12A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64T3478
Product Name Terminal Block, Header, 2Pos, 3.81Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Swage
Contact Plating Tin/Tin
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Connector Headers & Receptacles - 103325-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details