multicomp PRO Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Multicomp Pro MC000105

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Multicomp Pro - 64T3463 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Multicomp Pro
64T3463
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Multicomp Pro 64T3463
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3463
Product Name Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.02 - Socket with box clamp terminals - 9002 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; IMQ-grande, CE-2, EAC-1, CSA, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.174 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Actuator supply terminal block - 2000-5377/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers