multicomp PRO Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Multicomp Pro MC000102

Description
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Multicomp Pro - 64T3460 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Multicomp Pro
64T3460
Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Multicomp Pro 64T3460
TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Positions; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3460
Product Name Terminal Block, Pluggable, 10Pos, 16Awg; Pitch Spacing Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers