The Terminal Block, Pluggable, 6Pos, 16Awg from Multicomp Pro features a pitch spacing of 3.81mm and is designed to accommodate wire sizes ranging from 16 to 26 AWG. It has a current rating of 10 Amperes and a maximum voltage rating of 300V AC. The insulation resistance is greater than 2,000 MΩ at 500V DC, and it can withstand an insulation voltage of up to 2,000V AC. The housing material is made of PA 66, while the cage clamp is constructed from brass with a nickel plating. The contacts are made of phosphor bronze and are tin plated. The terminal block operates effectively within a temperature range of -40°C to +105°C and has a maximum tightening torque of 3 lb-inch. This product is RoHS compliant, making it suitable for environmentally conscious projects.
TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 64T3458 |
| Product Name | Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Multicomp Pro |
| Voltage Rating | 300 volts |