The Terminal Block, Pluggable, 5Pos, 16AWG from Multicomp Pro features a pitch spacing of 3.81mm and is designed to accommodate wire sizes ranging from 16 to 26 AWG. It has a current rating of 10 Amperes and a voltage rating of 300V AC, making it suitable for various electrical applications. The insulation withstand voltage is rated at 2,000V AC, with an insulation resistance greater than 2,000 MΩ at 500V DC. The housing material is PA 66, while the cage clamp is made of brass with a nickel plating. The product operates effectively within a temperature range of -40°C to +105°C. This terminal block utilizes a screw connection method and has a maximum tightening torque of 3 lb-inch.
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 64T3457 |
| Product Name | Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Multicomp Pro |
| Voltage Rating | 300 volts |