multicomp PRO Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Multicomp Pro MC000098

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Multicomp Pro - 64T3456 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Multicomp Pro
64T3456
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Multicomp Pro 64T3456
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions ; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Positions; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3456
Product Name Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details