multicomp PRO Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Multicomp Pro MC000096

Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 2Pos, 16AWG from Multicomp Pro features a pitch spacing of 3.81mm and is designed to accommodate wire sizes ranging from 16 to 26 AWG. It has a current rating of 10 Amperes and a voltage rating of 300V AC, making it suitable for various electrical applications. The insulation resistance is greater than 2,000 MΩ at 500V DC, and it can withstand an insulation voltage of up to 2,000V AC. The housing is made from PA 66 material, while the cage clamp is constructed from brass with a nickel plating. The contacts are made of phosphor bronze and are tin plated. The product operates effectively within a temperature range of -40°C to +105°C and features a maximum tightening torque of 3 lb-inch. This terminal block is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 2Pos, 16AWG from Multicomp Pro features a pitch spacing of 3.81mm and is designed to accommodate wire sizes ranging from 16 to 26 AWG. It has a current rating of 10 Amperes and a voltage rating of 300V AC, making it suitable for various electrical applications. The insulation resistance is greater than 2,000 MΩ at 500V DC, and it can withstand an insulation voltage of up to 2,000V AC. The housing is made from PA 66 material, while the cage clamp is constructed from brass with a nickel plating. The contacts are made of phosphor bronze and are tin plated. The product operates effectively within a temperature range of -40°C to +105°C and features a maximum tightening torque of 3 lb-inch. This terminal block is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Multicomp Pro - 64T3454 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Multicomp Pro
64T3454
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Multicomp Pro 64T3454
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3454
Product Name Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.152 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers