multicomp PRO Terminal Block, R/a Header, 4Pos, 3.5Mm; Gender Multicomp Pro MC000090

Description
TERMINAL BLOCK, R/A HEADER, 4POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 4POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 4Pos, 3.5Mm; Gender Multicomp Pro - 64T3448 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 4Pos, 3.5Mm; Gender Multicomp Pro
64T3448
Terminal Block, R/a Header, 4Pos, 3.5Mm; Gender Multicomp Pro 64T3448
TERMINAL BLOCK, R/A HEADER, 4POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 4POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64T3448
Product Name Terminal Block, R/a Header, 4Pos, 3.5Mm; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
1 1/4
Specs
Product Type IC Socket
View Details
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details