multicomp PRO Terminal Block Header, 2, 150 V, 12 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant Multicomp Pro MC000088

Description
Terminal Block Header, 2, 150 V, 12 A, 3.5 mm, Through Hole Right Angle, Header RoHS Compliant: Yes
Datasheet
Description
Terminal Block Header, 2, 150 V, 12 A, 3.5 mm, Through Hole Right Angle, Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 2, 150 V, 12 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant Multicomp Pro - 64T3446 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 2, 150 V, 12 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant Multicomp Pro
64T3446
Terminal Block Header, 2, 150 V, 12 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant Multicomp Pro 64T3446
Terminal Block Header, 2, 150 V, 12 A, 3.5 mm, Through Hole Right Angle, Header RoHS Compliant: Yes

Terminal Block Header, 2, 150 V, 12 A, 3.5 mm, Through Hole Right Angle, Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3446
Product Name Terminal Block Header, 2, 150 V, 12 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.024 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Actuator terminal block - 2000-5310/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details