multicomp PRO Terminal Block, Header, 4Pos, Th; Gender Multicomp Pro MC000082

Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Th; Gender Multicomp Pro - 64T3440 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Multicomp Pro
64T3440
Terminal Block, Header, 4Pos, Th; Gender Multicomp Pro 64T3440
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:12A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64T3440
Product Name Terminal Block, Header, 4Pos, Th; Gender Multicomp Pro
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Double Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details