The Terminal Block, Pluggable, 6Pos; Pitch Spacing Multicomp Pro (part number 64T3426) features a pitch of 3.5mm and is designed for right-angle plug applications. It has a current rating of 8 Amperes and a voltage rating of 300V AC, making it suitable for various electrical connections. The insulating body is made of polyamide 66, while the contacts are constructed from phosphor bronze with a tin plating. The cage clamp is made of brass with nickel plating, and the screws are steel, also nickel plated. The terminal block operates within a temperature range of -40°C to +105°C and has a minimum insulation withstand voltage of 2,000V AC, along with an insulation resistance greater than 2,000MΩ at 500V DC. This product is RoHS compliant, ensuring it meets environmental standards.
TERMINAL BLOCK, PLUGGABLE, 6POS; Pitch Spacing:3.5mm; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 64T3426 |
| Product Name | Terminal Block, Pluggable, 6Pos; Pitch Spacing Multicomp Pro |
| Voltage Rating | 300 volts |