multicomp PRO Terminal Block, Pluggable, 4Pos; Pitch Spacing Multicomp Pro MC000066

Description
TERMINAL BLOCK, PLUGGABLE, 4POS; Pitch Spacing:3.5mm; No. of Positions:4Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS; Pitch Spacing:3.5mm; No. of Positions:4Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos; Pitch Spacing Multicomp Pro - 64T3424 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos; Pitch Spacing Multicomp Pro
64T3424
Terminal Block, Pluggable, 4Pos; Pitch Spacing Multicomp Pro 64T3424
TERMINAL BLOCK, PLUGGABLE, 4POS; Pitch Spacing:3.5mm; No. of Positions:4Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS; Pitch Spacing:3.5mm; No. of Positions:4Ways; Wire Size (AWG):-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3424
Product Name Terminal Block, Pluggable, 4Pos; Pitch Spacing Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7760-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers