multicomp PRO Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Multicomp Pro MC000063

Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Multicomp Pro - 64T3421 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Multicomp Pro
64T3421
Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Multicomp Pro 64T3421
TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size (AWG):26AWG to 16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3421
Product Name Terminal Block, Pluggable, 12Pos, 16Awg; Pitch Spacing Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details