multicomp PRO Tb, Wire To Brd, R/a, 2Pos, 10Awg; Pitch Spacing Multicomp Pro MC000050

Description
TB, WIRE TO BRD, R/A, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 2Pos, 10Awg; Pitch Spacing Multicomp Pro - 64T3408 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 2Pos, 10Awg; Pitch Spacing Multicomp Pro
64T3408
Tb, Wire To Brd, R/a, 2Pos, 10Awg; Pitch Spacing Multicomp Pro 64T3408
TB, WIRE TO BRD, R/A, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3408
Product Name Tb, Wire To Brd, R/a, 2Pos, 10Awg; Pitch Spacing Multicomp Pro
North American 20 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2219.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers