multicomp PRO Terminal Block, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Multicomp Pro MC000049

Description
TERMINAL BLOCK, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Multicomp Pro - 64T3407 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Multicomp Pro
64T3407
Terminal Block, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Multicomp Pro 64T3407
TERMINAL BLOCK, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3407
Product Name Terminal Block, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7689-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.957 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers