multicomp PRO Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Multicomp Pro MC000048

Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Multicomp Pro - 64T3406 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Multicomp Pro
64T3406
Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Multicomp Pro 64T3406
TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; RoHS Compliant: Yes

TERMINAL BLOCK, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3406
Product Name Terminal Block, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers