multicomp PRO Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Multicomp Pro MC000045

Description
TB, WIRE TO BRD, R/A, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Multicomp Pro - 64T3403 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Multicomp Pro
64T3403
Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Multicomp Pro 64T3403
TB, WIRE TO BRD, R/A, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3403
Product Name Tb, Wire To Brd, R/a, 3Pos, 16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Component Terminal Block with Resistor - 2002-1411/1000-663 - WAGO
Specs
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details